ASUS logo

ASUS K550JK-XX231D laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82526
Info modified on:
22 Jan 2025, 05:44:40
Short summary description ASUS K550JK-XX231D laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M FreeDOS Black:

ASUS K550JK-XX231D, Intel® Core™ i5, 2.8 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 1 TB

Long summary description ASUS K550JK-XX231D laptop Intel® Core™ i5 i5-4200H 39.6 cm (15.6") 6 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M FreeDOS Black:

ASUS K550JK-XX231D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200H, Processor frequency: 2.8 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GTX 850M. Operating system installed: FreeDOS. Product colour: Black

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.