ASUS logo

ASUS X54HR Intel® Celeron® B820 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M FreeDOS Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
163639
Info modified on:
23 Jan 2025, 18:39:09
Short summary description ASUS X54HR Intel® Celeron® B820 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M FreeDOS Black:

ASUS X54HR, Intel® Celeron®, 1.7 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS X54HR Intel® Celeron® B820 Laptop 39.6 cm (15.6") HD 2 GB DDR3-SDRAM 320 GB HDD AMD Radeon HD 7470M FreeDOS Black:

ASUS X54HR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: B820, Processor frequency: 1.7 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.