ASUS logo

ASUS Vivobook Max K541UJ-GQ624 laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40498
Info modified on:
22 Jan 2025, 05:58:15
Short summary description ASUS Vivobook Max K541UJ-GQ624 laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Black, Chocolate:

ASUS Vivobook Max K541UJ-GQ624, Intel® Core™ i3, 2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max K541UJ-GQ624 laptop Intel® Core™ i3 i3-6006U 39.6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® 930M FreeDOS Black, Chocolate:

ASUS Vivobook Max K541UJ-GQ624. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6006U, Processor frequency: 2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: FreeDOS. Product colour: Black, Chocolate

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.