ASUS logo

ASUS Vivobook Max K541UA-GQ1283T laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") 4 GB 1 TB HDD Windows 10 Home Black, Chocolate

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25932
Info modified on:
27 Jan 2025, 08:24:51
Short summary description ASUS Vivobook Max K541UA-GQ1283T laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") 4 GB 1 TB HDD Windows 10 Home Black, Chocolate:

ASUS Vivobook Max K541UA-GQ1283T, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUS Vivobook Max K541UA-GQ1283T laptop Intel® Core™ i5 i5-7200U 39.6 cm (15.6") 4 GB 1 TB HDD Windows 10 Home Black, Chocolate:

ASUS Vivobook Max K541UA-GQ1283T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Black, Chocolate. Weight: 2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.