ASUS logo

ASUS K53U-SX153V laptop AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170286
Info modified on:
22 Jan 2025, 04:51:27
Short summary description ASUS K53U-SX153V laptop AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Brown:

ASUS K53U-SX153V, AMD E, 1.65 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description ASUS K53U-SX153V laptop AMD E E-450 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB HDD Windows 7 Home Premium Black, Brown:

ASUS K53U-SX153V. Processor family: AMD E, Processor model: E-450, Processor frequency: 1.65 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 2.6 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.