ASUS logo

ASUS K53TK-SX023V laptop AMD A6 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35420
Info modified on:
28 Jan 2025, 11:00:54
Short summary description ASUS K53TK-SX023V laptop AMD A6 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Brown:

ASUS K53TK-SX023V, AMD A6, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB, Windows 7 Home Premium

Long summary description ASUS K53TK-SX023V laptop AMD A6 39.6 cm (15.6") 6 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 7670M Windows 7 Home Premium Brown:

ASUS K53TK-SX023V. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 7670M. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.6 kg

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.