ASUS logo

ASUS K53TA-SX092V laptop AMD A6 A6-3400M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Radeon HD 6720G2 Windows 7 Home Premium Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83656
Info modified on:
22 Jan 2025, 05:40:21
Short summary description ASUS K53TA-SX092V laptop AMD A6 A6-3400M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Radeon HD 6720G2 Windows 7 Home Premium Brown:

ASUS K53TA-SX092V, AMD A6, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS K53TA-SX092V laptop AMD A6 A6-3400M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB AMD Radeon HD 6720G2 Windows 7 Home Premium Brown:

ASUS K53TA-SX092V. Processor family: AMD A6, Processor model: A6-3400M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Radeon HD 6720G2. Operating system installed: Windows 7 Home Premium. Product colour: Brown. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.