ASUS logo

ASUS K53TA-MT1 laptop AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92368
Info modified on:
22 Jan 2025, 05:21:35
Short summary description ASUS K53TA-MT1 laptop AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Brown:

ASUS K53TA-MT1, AMD A4, 1.9 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 640 GB

Long summary description ASUS K53TA-MT1 laptop AMD A4 A4-3300M 39.6 cm (15.6") 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black, Brown:

ASUS K53TA-MT1. Processor family: AMD A4, Processor model: A4-3300M, Processor frequency: 1.9 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: AMD Radeon HD 6310. Operating system installed: Windows 7 Home Premium. Product colour: Black, Brown. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.