ASUS logo

ASUS K53SV-SX803 laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 2 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94707
Info modified on:
22 Jan 2025, 05:33:07
Short summary description ASUS K53SV-SX803 laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 2 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Brown:

ASUS K53SV-SX803, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 750 GB

Long summary description ASUS K53SV-SX803 laptop Intel® Core™ i7 i7-2670QM 39.6 cm (15.6") 2 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 6470M Brown:

ASUS K53SV-SX803. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-2670QM, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: AMD Radeon HD 6470M. Product colour: Brown. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.