ASUS logo

ASUS K53SJ-SX166V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25052
Info modified on:
25 Jan 2025, 22:55:12
Short summary description ASUS K53SJ-SX166V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium:

ASUS K53SJ-SX166V, Intel® Core™ i5, 2.3 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 750 GB

Long summary description ASUS K53SJ-SX166V laptop Intel® Core™ i5 i5-2410M 39.6 cm (15.6") 6 GB DDR3-SDRAM 750 GB NVIDIA® GeForce® GT 520M Windows 7 Home Premium:

ASUS K53SJ-SX166V. Processor family: Intel® Core™ i5, Processor model: i5-2410M, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® GT 520M. Operating system installed: Windows 7 Home Premium. Weight: 2.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.