ASUS logo

ASUS K53SJ-SX028R laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black, Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48743
Info modified on:
23 Jan 2025, 19:15:46
Short summary description ASUS K53SJ-SX028R laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black, Silver:

ASUS K53SJ-SX028R, Intel® Core™ i3, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description ASUS K53SJ-SX028R laptop Intel® Core™ i3 i3-2310M 39.6 cm (15.6") HD 3 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® GT 520M Windows 7 Home Basic Black, Silver:

ASUS K53SJ-SX028R. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2310M, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: Windows 7 Home Basic. Product colour: Black, Silver

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.