ASUS logo

ASUS K53SD-283CB960 laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119352
Info modified on:
22 Jan 2025, 05:06:07
Short summary description ASUS K53SD-283CB960 laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Black:

ASUS K53SD-283CB960, Intel® Pentium®, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB

Long summary description ASUS K53SD-283CB960 laptop Intel® Pentium® B960 39.6 cm (15.6") 2 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® 610M Windows 7 Home Premium Black:

ASUS K53SD-283CB960. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B960, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® 610M. Operating system installed: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.