ASUS logo

ASUS K52JR-SX003 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 FreeDOS

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17709
Info modified on:
23 Jan 2025, 19:13:39
Short summary description ASUS K52JR-SX003 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 FreeDOS:

ASUS K52JR-SX003, Intel® Core™ i3, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 320 GB

Long summary description ASUS K52JR-SX003 Intel® Core™ i3 i3-350M 39.6 cm (15.6") 3 GB DDR3-SDRAM 320 GB AMD Radeon HD 5470 FreeDOS:

ASUS K52JR-SX003. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: AMD Radeon HD 5470. Operating system installed: FreeDOS. Weight: 2.62 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.