ASUS logo

ASUS K50AB-SX101V laptop AMD Turion 64 X2 Mobile RM-75 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4570 Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96204
Info modified on:
22 Jan 2025, 05:33:55
Short summary description ASUS K50AB-SX101V laptop AMD Turion 64 X2 Mobile RM-75 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4570 Windows 7 Home Premium:

ASUS K50AB-SX101V, AMD Turion 64 X2 Mobile, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K50AB-SX101V laptop AMD Turion 64 X2 Mobile RM-75 39.6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4570 Windows 7 Home Premium:

ASUS K50AB-SX101V. Form factor: Clamshell. Processor family: AMD Turion 64 X2 Mobile, Processor model: RM-75, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 4570. Operating system installed: Windows 7 Home Premium. Weight: 2.4 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.