ASUS logo

ASUS K501LX-0041A5500U laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") Full HD 8 GB 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 8.1 Blue, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65966
Info modified on:
22 Jan 2025, 05:45:52
Short summary description ASUS K501LX-0041A5500U laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") Full HD 8 GB 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 8.1 Blue, Stainless steel:

ASUS K501LX-0041A5500U, Intel® Core™ i7, 2.4 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1.13 TB

Long summary description ASUS K501LX-0041A5500U laptop Intel® Core™ i7 i7-5500U 39.6 cm (15.6") Full HD 8 GB 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 8.1 Blue, Stainless steel:

ASUS K501LX-0041A5500U. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5500U, Processor frequency: 2.4 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 5500, Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Operating system installed: Windows 8.1. Product colour: Blue, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.