ASUS logo

ASUS K46CB-MPR1-H laptop Intel® Core™ i5 i5-3337U 35.6 cm (14") HD 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138118
Info modified on:
22 Jan 2025, 04:59:38
Short summary description ASUS K46CB-MPR1-H laptop Intel® Core™ i5 i5-3337U 35.6 cm (14") HD 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver:

ASUS K46CB-MPR1-H, Intel® Core™ i5, 1.8 GHz, 35.6 cm (14"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS K46CB-MPR1-H laptop Intel® Core™ i5 i5-3337U 35.6 cm (14") HD 6 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 610M Windows 8 Black, Silver:

ASUS K46CB-MPR1-H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3337U, Processor frequency: 1.8 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.