ASUS logo

ASUS K45VM-VX105H laptop Intel® Core™ i7 i7-3610QM 35.6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169384
Info modified on:
23 Jan 2025, 18:06:36
Short summary description ASUS K45VM-VX105H laptop Intel® Core™ i7 i7-3610QM 35.6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Black:

ASUS K45VM-VX105H, Intel® Core™ i7, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS K45VM-VX105H laptop Intel® Core™ i7 i7-3610QM 35.6 cm (14") 8 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 630M Windows 8 Black:

ASUS K45VM-VX105H. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3610QM, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: NVIDIA® GeForce® GT 630M. Operating system installed: Windows 8. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.