ASUS logo

ASUS K45DR-VX014R laptop AMD A8 A8-4500M 35.6 cm (14") HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Basic Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112137
Info modified on:
22 Jan 2025, 05:41:09
Short summary description ASUS K45DR-VX014R laptop AMD A8 A8-4500M 35.6 cm (14") HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Basic Black:

ASUS K45DR-VX014R, AMD A8, 1.9 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description ASUS K45DR-VX014R laptop AMD A8 A8-4500M 35.6 cm (14") HD 8 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7470M Windows 7 Home Basic Black:

ASUS K45DR-VX014R. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A8, Processor model: A8-4500M, Processor frequency: 1.9 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Basic. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.