ASUS logo

ASUS K45A-VX024 laptop Intel® Core™ i5 i5-3210M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Brown

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85726
Info modified on:
23 Jan 2025, 18:05:40
Short summary description ASUS K45A-VX024 laptop Intel® Core™ i5 i5-3210M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Brown:

ASUS K45A-VX024, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K45A-VX024 laptop Intel® Core™ i5 i5-3210M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black, Brown:

ASUS K45A-VX024. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3210M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: FreeDOS. Product colour: Black, Brown. Weight: 2.4 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.