ASUS logo

ASUS K43SD-VX221 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 610M White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
132898
Info modified on:
22 Jan 2025, 05:42:29
Short summary description ASUS K43SD-VX221 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 610M White:

ASUS K43SD-VX221, Intel® Core™ i3, 2.3 GHz, 35.6 cm (14"), 1366 x 768 pixels, 2 GB, 320 GB

Long summary description ASUS K43SD-VX221 laptop Intel® Core™ i3 i3-2350M 35.6 cm (14") 2 GB DDR3-SDRAM 320 GB HDD NVIDIA® GeForce® 610M White:

ASUS K43SD-VX221. Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-2350M, Processor frequency: 2.3 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 3000, Discrete graphics card model: NVIDIA® GeForce® 610M. Product colour: White. Weight: 2.44 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.