ASUS logo

ASUS K43E-VX650 laptop Intel® Core™ i5 i5-2450M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37355
Info modified on:
23 Jan 2025, 18:19:42
Short summary description ASUS K43E-VX650 laptop Intel® Core™ i5 i5-2450M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS K43E-VX650, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K43E-VX650 laptop Intel® Core™ i5 i5-2450M 35.6 cm (14") 4 GB DDR3-SDRAM 500 GB HDD FreeDOS Black:

ASUS K43E-VX650. Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 3000. Operating system installed: FreeDOS. Product colour: Black. Weight: 2.44 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.