ASUS K42F-MA1, Intel® Core™ i3, 2.26 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 320 GB
ASUS K42F-MA1. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2.26 GHz. Display diagonal: 35.6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel HD. Operating system installed: Windows 7 Home Premium. Product colour: Black. Weight: 2.2 kg