ASUS logo

ASUS Vivobook 14 K413EQ-EB572W laptop Intel® Core™ i7 i7-1165G7 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 11 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
2902
Info modified on:
12 Mar 2024, 11:37:37
Short summary description ASUS Vivobook 14 K413EQ-EB572W laptop Intel® Core™ i7 i7-1165G7 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

ASUS Vivobook 14 K413EQ-EB572W, Intel® Core™ i7, 35.6 cm (14"), 1920 x 1080 pixels, 16 GB, 1 TB, Windows 11 Home

Long summary description ASUS Vivobook 14 K413EQ-EB572W laptop Intel® Core™ i7 i7-1165G7 35.6 cm (14") Full HD 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX350 Wi-Fi 6 (802.11ax) Windows 11 Home Black:

ASUS Vivobook 14 K413EQ-EB572W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1165G7. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce MX350. Operating system installed: Windows 11 Home. Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.