ASUS logo

ASUS K401UQ-FA075T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 12 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Blue, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131078
Info modified on:
01 Feb 2025, 05:25:26
Short summary description ASUS K401UQ-FA075T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 12 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Blue, Stainless steel:

ASUS K401UQ-FA075T, Intel® Core™ i7, 2.7 GHz, 35.6 cm (14"), 1920 x 1080 pixels, 12 GB, 512 GB

Long summary description ASUS K401UQ-FA075T laptop Intel® Core™ i7 i7-7500U 35.6 cm (14") Full HD 12 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® 940MX Windows 10 Home Blue, Stainless steel:

ASUS K401UQ-FA075T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-7500U, Processor frequency: 2.7 GHz. Display diagonal: 35.6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 12 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product colour: Blue, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.