ASUS logo

ASUS Vivobook 16X K3605ZF-N1160 laptop Intel® Core™ i5 i5-12450H 40.6 cm (16") WUXGA 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6E (802.11ax) Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3531
Info modified on:
01 Feb 2025, 05:26:05
Short summary description ASUS Vivobook 16X K3605ZF-N1160 laptop Intel® Core™ i5 i5-12450H 40.6 cm (16") WUXGA 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6E (802.11ax) Black:

ASUS Vivobook 16X K3605ZF-N1160, Intel® Core™ i5, 40.6 cm (16"), 1920 x 1200 pixels, 8 GB, 256 GB, Black

Long summary description ASUS Vivobook 16X K3605ZF-N1160 laptop Intel® Core™ i5 i5-12450H 40.6 cm (16") WUXGA 8 GB DDR4-SDRAM 256 GB SSD NVIDIA GeForce RTX 2050 Wi-Fi 6E (802.11ax) Black:

ASUS Vivobook 16X K3605ZF-N1160. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 40.6 cm (16"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 2050. Product colour: Black. Weight: 1.8 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.