ASUS logo

ASUS Vivobook S 15 OLED K3502ZA-MA268 laptop Intel® Core™ i5 i5-12500H 39.6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6442
Info modified on:
12 Mar 2024, 11:37:37
Short summary description ASUS Vivobook S 15 OLED K3502ZA-MA268 laptop Intel® Core™ i5 i5-12500H 39.6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Grey:

ASUS Vivobook S 15 OLED K3502ZA-MA268, Intel® Core™ i5, 2.5 GHz, 39.6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 512 GB

Long summary description ASUS Vivobook S 15 OLED K3502ZA-MA268 laptop Intel® Core™ i5 i5-12500H 39.6 cm (15.6") 2.8K 16 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Grey:

ASUS Vivobook S 15 OLED K3502ZA-MA268. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12500H, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: 2.8K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Product colour: Grey. Weight: 1.8 kg

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.