ASUS logo

ASUS VivoPC K31CD-K-0091A740GTT PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Tower Grey

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24826
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC K31CD-K-0091A740GTT PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Tower Grey:

ASUS VivoPC K31CD-K-0091A740GTT, 3 GHz, Intel® Core™ i5, 8 GB, 1 TB, DVD Super Multi, Windows 10

Long summary description ASUS VivoPC K31CD-K-0091A740GTT PC Intel® Core™ i5 i5-7400 8 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GT 1030 Windows 10 Tower Grey:

ASUS VivoPC K31CD-K-0091A740GTT. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: i5-7400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GT 1030. Operating system installed: Windows 10. Chassis type: Tower. Product type: PC. Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.