ASUS logo

ASUS VivoPC K31CD-DS71-CB PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Tower Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28424
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS VivoPC K31CD-DS71-CB PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Tower Black:

ASUS VivoPC K31CD-DS71-CB, 3.6 GHz, Intel® Core™ i7, 16 GB, 2 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS VivoPC K31CD-DS71-CB PC Intel® Core™ i7 i7-7700 16 GB DDR4-SDRAM 2 TB HDD Windows 10 Home Tower Black:

ASUS VivoPC K31CD-DS71-CB. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.