ASUS logo

ASUS K K31AN-J2900 PC Intel® Pentium® 4 GB 500 GB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153715
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K K31AN-J2900 PC Intel® Pentium® 4 GB 500 GB HDD Windows 8.1 Black:

ASUS K K31AN-J2900, 2.41 GHz, Intel® Pentium®, 4 GB, 500 GB, DVD Super Multi, Windows 8.1

Long summary description ASUS K K31AN-J2900 PC Intel® Pentium® 4 GB 500 GB HDD Windows 8.1 Black:

ASUS K K31AN-J2900. Processor frequency: 2.41 GHz, Processor family: Intel® Pentium®, Processor model: J2900. Internal memory: 4 GB. Total storage capacity: 500 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8.1. Product type: PC. Weight: 5.3 kg. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.