ASUS logo

ASUS K K30DA-A4654M1 PC AMD A4 A4-6210 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Tower Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51142
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS K K30DA-A4654M1 PC AMD A4 A4-6210 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Tower Black:

ASUS K K30DA-A4654M1, 1.8 GHz, AMD A4, 4 GB, 500 GB, DVD-ROM, Windows 8.1

Long summary description ASUS K K30DA-A4654M1 PC AMD A4 A4-6210 4 GB DDR3L-SDRAM 500 GB HDD Windows 8.1 Tower Black:

ASUS K K30DA-A4654M1. Processor frequency: 1.8 GHz, Processor family: AMD A4, Processor model: A4-6210. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-ROM. On-board graphics card model: AMD Radeon R3. Operating system installed: Windows 8.1. Power supply: 250 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.