ASUS logo

ASUS K30BF-A10A8M1 PC AMD A10 A10-7800 8 GB DDR3-SDRAM 128 GB SSD AMD Radeon R5 235X Windows 10 Home Tower Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74271
Info modified on:
14 Mar 2024, 18:14:48
Short summary description ASUS K30BF-A10A8M1 PC AMD A10 A10-7800 8 GB DDR3-SDRAM 128 GB SSD AMD Radeon R5 235X Windows 10 Home Tower Black:

ASUS K30BF-A10A8M1, 3.5 GHz, AMD A10, A10-7800, 8 GB, 128 GB, Windows 10 Home

Long summary description ASUS K30BF-A10A8M1 PC AMD A10 A10-7800 8 GB DDR3-SDRAM 128 GB SSD AMD Radeon R5 235X Windows 10 Home Tower Black:

ASUS K30BF-A10A8M1. Processor frequency: 3.5 GHz, Processor family: AMD A10, Processor model: A10-7800. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: AMD Radeon R7, Discrete graphics card model: AMD Radeon R5 235X. Operating system installed: Windows 10 Home. Power supply: 200 W. Chassis type: Tower. Product type: PC. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.