ASUS logo

ASUS K K30AD-IT041S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8.1 Desktop Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130438
Info modified on:
07 Oct 2024, 17:38:26
Short summary description ASUS K K30AD-IT041S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8.1 Desktop Black:

ASUS K K30AD-IT041S, 3.6 GHz, Intel® Core™ i7, 8 GB, 1 TB, DVD±RW, Windows 8.1

Long summary description ASUS K K30AD-IT041S PC Intel® Core™ i7 i7-4790 8 GB DDR3-SDRAM 1 TB HDD NVIDIA® GeForce® GT 720M Windows 8.1 Desktop Black:

ASUS K K30AD-IT041S. Processor frequency: 3.6 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4790. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 720M. Operating system installed: Windows 8.1, Operating system architecture: 64-bit. Power supply: 250 W. Product type: PC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.