ASUS logo

ASUS VivoPC K20CD-I7SSD PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Home Tower Black, Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18495
Info modified on:
14 Mar 2024, 19:42:57
Short summary description ASUS VivoPC K20CD-I7SSD PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Home Tower Black, Grey:

ASUS VivoPC K20CD-I7SSD, 3.4 GHz, Intel® Core™ i7, i7-6700, 8 GB, 1 TB, Windows 10 Home

Long summary description ASUS VivoPC K20CD-I7SSD PC Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 1 TB Hybrid-HDD Windows 10 Home Tower Black, Grey:

ASUS VivoPC K20CD-I7SSD. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Card reader integrated. On-board graphics card model: Intel® HD Graphics 530. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.