ASUS logo

ASUS Fonepad K004-1I058A tablet 3G Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
229006
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Fonepad K004-1I058A tablet 3G Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold:

ASUS Fonepad K004-1I058A, 17.8 cm (7"), 1280 x 800 pixels, 32 GB, 1 GB, Android, Gold

Long summary description ASUS Fonepad K004-1I058A tablet 3G Intel Atom® 32 GB 17.8 cm (7") 1 GB Wi-Fi 4 (802.11n) Android Gold:

ASUS Fonepad K004-1I058A. Display diagonal: 17.8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.6 GHz, Processor family: Intel Atom®, Processor model: Z2460. Internal memory: 1 GB. Rear camera resolution (numeric): 3 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 340 g. Operating system installed: Android. Product colour: Gold

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.