ASUS logo

ASUS HD7770-1GD5 graphics card AMD Radeon HD7770 1 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96778
Info modified on:
02 Sept 2024, 20:24:42
Short summary description ASUS HD7770-1GD5 graphics card AMD Radeon HD7770 1 GB GDDR5:

ASUS HD7770-1GD5, Radeon HD7770, 1 GB, GDDR5, 128 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS HD7770-1GD5 graphics card AMD Radeon HD7770 1 GB GDDR5:

ASUS HD7770-1GD5. Graphics processor family: AMD, Graphics processor: Radeon HD7770, Processor frequency: 1000 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 4500 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.