ASUS logo

ASUS HD5450-SL-1GD3-BRK AMD Radeon HD 5450 1 GB GDDR3

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82029
Info modified on:
14 Mar 2024, 19:43:31
Short summary description ASUS HD5450-SL-1GD3-BRK AMD Radeon HD 5450 1 GB GDDR3:

ASUS HD5450-SL-1GD3-BRK, Radeon HD 5450, 1 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS HD5450-SL-1GD3-BRK AMD Radeon HD 5450 1 GB GDDR3:

ASUS HD5450-SL-1GD3-BRK. Graphics processor family: AMD, Graphics processor: Radeon HD 5450, Processor frequency: 650 MHz. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 900 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 3.2. Interface type: PCI Express 2.1. Cooling type: Passive

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.