ASUS logo

ASUS H97M-E motherboard Intel® H97 LGA 1150 (Socket H3) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241324
Info modified on:
30 Oct 2024, 13:06:05
Short summary description ASUS H97M-E motherboard Intel® H97 LGA 1150 (Socket H3) micro ATX:

ASUS H97M-E, Intel, LGA 1150 (Socket H3), Intel® Celeron®, DDR3-SDRAM, 32 GB, DIMM

Long summary description ASUS H97M-E motherboard Intel® H97 LGA 1150 (Socket H3) micro ATX:

ASUS H97M-E. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111GR

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.