ASUS H87M-PLUS/CSM, Intel, LGA 1150 (Socket H3), Intel® Celeron®, Intel® Pentium®, DDR3-SDRAM, 32 GB, DIMM
ASUS H87M-PLUS/CSM. Processor manufacturer: Intel, Processor socket: LGA 1150 (Socket H3), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 4-Way CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111G