ASUS logo

ASUS H110T motherboard Intel® H110 LGA 1151 (Socket H4) mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
209051
Info modified on:
30 Oct 2024, 13:00:22
Short summary description ASUS H110T motherboard Intel® H110 LGA 1151 (Socket H4) mini ITX:

ASUS H110T, Intel, LGA 1151 (Socket H4), Intel® Pentium®, i3-6xxx, i5-6xxx, i7-6xxx, DDR4-SDRAM, 32 GB

Long summary description ASUS H110T motherboard Intel® H110 LGA 1151 (Socket H4) mini ITX:

ASUS H110T. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: SO-DIMM. Supported storage drive interfaces: M.2, SATA III. Maximum resolution: 4096 x 2160 pixels. LAN controller: Intel® I219-V, Realtek RTL8111H

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.