ASUS logo

ASUS H110-PLUS motherboard Intel® H110 LGA 1151 (Socket H4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
190931
Info modified on:
30 Oct 2024, 13:02:28
Short summary description ASUS H110-PLUS motherboard Intel® H110 LGA 1151 (Socket H4) ATX:

ASUS H110-PLUS, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, DIMM

Long summary description ASUS H110-PLUS motherboard Intel® H110 LGA 1151 (Socket H4) ATX:

ASUS H110-PLUS. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum graphics card memory: 1024 MB, Maximum resolution: 1920 x 1200 pixels. LAN controller: Realtek RTL8111H

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.