ASUS Transformer Book H100TA-DK009H, Intel Atom®, 1.46 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 500 GB
ASUS Transformer Book H100TA-DK009H. Product type: Laptop, Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3775, Processor frequency: 1.46 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD+Flash. Operating system installed: Windows 8.1. Product colour: Black