ASUS logo

ASUS Transformer Book H100TA-DK004H laptop Intel Atom® Z3740 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB DDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83941
Info modified on:
22 Jan 2025, 05:22:05
Short summary description ASUS Transformer Book H100TA-DK004H laptop Intel Atom® Z3740 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB DDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey:

ASUS Transformer Book H100TA-DK004H, Intel Atom®, 1.33 GHz, 25.6 cm (10.1"), 1366 x 768 pixels, 2 GB, 64 GB

Long summary description ASUS Transformer Book H100TA-DK004H laptop Intel Atom® Z3740 Hybrid (2-in-1) 25.6 cm (10.1") Touchscreen HD 2 GB DDR3-SDRAM 64 GB Flash Wi-Fi 4 (802.11n) Windows 8.1 Black, Grey:

ASUS Transformer Book H100TA-DK004H. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel Atom®, Processor model: Z3740, Processor frequency: 1.33 GHz. Display diagonal: 25.6 cm (10.1"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: Flash. Operating system installed: Windows 8.1. Product colour: Black, Grey

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.