ASUS logo

ASUS ROG Mothership GZ700GX-AD033T laptop Intel® Core™ i9 i9-9980HK Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen 4K Ultra HD 64 GB DDR4-SDRAM 1.54 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 6 (802.11ax) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64461
Info modified on:
09 Mar 2024, 14:04:25
Short summary description ASUS ROG Mothership GZ700GX-AD033T laptop Intel® Core™ i9 i9-9980HK Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen 4K Ultra HD 64 GB DDR4-SDRAM 1.54 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ROG Mothership GZ700GX-AD033T, Intel® Core™ i9, 2.4 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 64 GB, 1.54 TB

Long summary description ASUS ROG Mothership GZ700GX-AD033T laptop Intel® Core™ i9 i9-9980HK Hybrid (2-in-1) 43.9 cm (17.3") Touchscreen 4K Ultra HD 64 GB DDR4-SDRAM 1.54 TB SSD NVIDIA® GeForce RTX™ 2080 Wi-Fi 6 (802.11ax) Windows 10 Pro Black:

ASUS ROG Mothership GZ700GX-AD033T. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i9, Processor model: i9-9980HK, Processor frequency: 2.4 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels, Touchscreen. Internal memory: 64 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.54 TB, Storage media: SSD. Operating system installed: Windows 10 Pro. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.