ASUS ROG Flow Z13 GZ301VF-MU019, Intel® Core™ i9, 34 cm (13.4"), 2560 x 1600 pixels, 16 GB, 512 GB, Black
ASUS ROG Flow Z13 GZ301VF-MU019. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i9, Processor model: i9-13900H. Display diagonal: 34 cm (13.4"), HD type: WQXGA, Display resolution: 2560 x 1600 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 2050. Product colour: Black