ASUS logo

ASUS ROG Zephyrus S17 GX701LV-EV039T laptop Intel® Core™ i7 i7-10750H 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26640
Info modified on:
15 Apr 2023, 00:35:26
Short summary description ASUS ROG Zephyrus S17 GX701LV-EV039T laptop Intel® Core™ i7 i7-10750H 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Zephyrus S17 GX701LV-EV039T, Intel® Core™ i7, 2.6 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description ASUS ROG Zephyrus S17 GX701LV-EV039T laptop Intel® Core™ i7 i7-10750H 43.9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Wi-Fi 6 (802.11ax) Windows 10 Home Black:

ASUS ROG Zephyrus S17 GX701LV-EV039T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-10750H, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.