ASUS logo

ASUS ROG Zephyrus S GX531GS-AH76 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1070 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23341
Info modified on:
14 Mar 2024, 19:46:23
Short summary description ASUS ROG Zephyrus S GX531GS-AH76 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1070 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Black:

ASUS ROG Zephyrus S GX531GS-AH76, Intel® Core™ i7, 2.2 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description ASUS ROG Zephyrus S GX531GS-AH76 laptop Intel® Core™ i7 i7-8750H 39.6 cm (15.6") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1070 Max-Q Wi-Fi 5 (802.11ac) Windows 10 Black:

ASUS ROG Zephyrus S GX531GS-AH76. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-8750H, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.