ASUS logo

ASUS GX3112 network switch Managed L3 Power over Ethernet (PoE) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72390
Info modified on:
04 Apr 2019, 06:46:04
Short summary description ASUS GX3112 network switch Managed L3 Power over Ethernet (PoE) Black:

ASUS GX3112, Managed, L3, Full duplex, Power over Ethernet (PoE), Rack mounting

Long summary description ASUS GX3112 network switch Managed L3 Power over Ethernet (PoE) Black:

ASUS GX3112. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports quantity: 12. Full duplex. MAC address table: 16000 entries. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, IEEE 802.3z. Power over Ethernet (PoE). Rack mounting

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.