ASUS logo

ASUS GTX680-DC2-4GD5 graphics card NVIDIA GeForce GTX 680 4 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80616
Info modified on:
02 Sept 2024, 20:24:52
Short summary description ASUS GTX680-DC2-4GD5 graphics card NVIDIA GeForce GTX 680 4 GB GDDR5:

ASUS GTX680-DC2-4GD5, GeForce GTX 680, 4 GB, GDDR5, 256 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS GTX680-DC2-4GD5 graphics card NVIDIA GeForce GTX 680 4 GB GDDR5:

ASUS GTX680-DC2-4GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 680, Processor frequency: 1006 MHz. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.