ASUS logo

ASUS GTX660 TI-DC2T-2GD5 graphics card NVIDIA GeForce GTX 660 Ti 2 GB GDDR5

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116120
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS GTX660 TI-DC2T-2GD5 graphics card NVIDIA GeForce GTX 660 Ti 2 GB GDDR5:

ASUS GTX660 TI-DC2T-2GD5, GeForce GTX 660 Ti, 2 GB, GDDR5, 192 bit, 2560 x 1600 pixels, PCI Express 3.0

Long summary description ASUS GTX660 TI-DC2T-2GD5 graphics card NVIDIA GeForce GTX 660 Ti 2 GB GDDR5:

ASUS GTX660 TI-DC2T-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 660 Ti, Processor frequency: 1059 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.2, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.