ASUS logo

ASUS GTX650TIB-DC2OC-2GD5 graphics card NVIDIA GeForce GTX 650 Ti 2 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110575
Info modified on:
02 Sept 2024, 20:24:36
Short summary description ASUS GTX650TIB-DC2OC-2GD5 graphics card NVIDIA GeForce GTX 650 Ti 2 GB GDDR5:

ASUS GTX650TIB-DC2OC-2GD5, GeForce GTX 650 Ti, 2 GB, GDDR5, 192 bit, 6008 MHz, PCI Express 3.0

Long summary description ASUS GTX650TIB-DC2OC-2GD5 graphics card NVIDIA GeForce GTX 650 Ti 2 GB GDDR5:

ASUS GTX650TIB-DC2OC-2GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 650 Ti, Processor frequency: 1020 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 192 bit, Memory clock speed: 6008 MHz. DirectX version: 11, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.